Amphenol Corporation Bergstak ® Lite 0.8mm 10144518-042802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-042802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-042802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144518-042802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144518-042802LF
Bergstak ® Lite 0.8mm 10144518-042802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-042802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-042802LF.

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5446-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5446-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5446-6-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5446-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5446-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5446-1-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5446-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5446-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5446-2-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144518-042802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144518-042802LF
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 40Pos, 2Row; Pitch Spacing Amphenol Communications Solutions - 64AC3995 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 40Pos, 2Row; Pitch Spacing Amphenol Communications Solutions
64AC3995
Conn, Stacking, Header, 40Pos, 2Row; Pitch Spacing Amphenol Communications Solutions 64AC3995
CONN, STACKING, HEADER, 40POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144518 Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 40POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144518 Series RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3556 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
78AC3556
Conn, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 78AC3556
CONN, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144518-042802LF 609-5446-6-ND 10144518-042802LF 64AC3995 78AC3556
Product Name Bergstak ® Lite 0.8mm Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 40Pos, 2Row; Pitch Spacing Amphenol Communications Solutions Conn, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51882-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
Micro SSO Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details