Amphenol Communications Solutions BERGSTAK 0.8MM 10144517-121802LF

Description
BERGSTAK 0.8MM, ERGSTAK R1 120P, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144517-121802LF
Request a Quote Datasheet
Description
BERGSTAK 0.8MM, ERGSTAK R1 120P, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144517-121802LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTAK 0.8MM - 10144517-121802LF - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTAK 0.8MM
10144517-121802LF
BERGSTAK 0.8MM 10144517-121802LF
BERGSTAK 0.8MM, ERGSTAK R1 120P, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144517-121802LF

BERGSTAK 0.8MM, ERGSTAK R1 120P, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144517-121802LF

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10144517-121802LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10144517-121802LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10144517-121802LFCT-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10144517-121802LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10144517-121802LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10144517-121802LFTR-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 987173-10144517-121802LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
987173-10144517-121802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 987173-10144517-121802LF
Win Source Part Number: 987173-10144517-1218 02LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® Lite 0.80mm Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 5mm, 9mm, 13mm Height Above Board: 0.185" (4.70mm) Standard Package: 800 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10144517-121802L FTR,609-10144517-121 802LFCT Base Product Number: 10144517

Win Source Part Number: 987173-10144517-121802LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® Lite 0.80mm
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 5mm, 9mm, 13mm
Height Above Board: 0.185" (4.70mm)
Standard Package: 800
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10144517-121802LFTR,609-10144517-121802LFCT
Base Product Number: 10144517

Buy Now
Electronic Connector - 2027-10144517-121802LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-10144517-121802LF
Electronic Connector 2027-10144517-121802LF
Board to Board & Mezzanine Connectors ERGSTAK R1 120P-10144517-121802 LF Product overview: 10144517-121802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-121802 LF can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors ERGSTAK R1 120P-10144517-121802LF Product overview: 10144517-121802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-121802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ergstak R1 120P-10144517-121802Lf / Reel Amphenol Communications Solutions - 33AH7858 - Newark, An Avnet Company
Chicago, IL, United States
Ergstak R1 120P-10144517-121802Lf / Reel Amphenol Communications Solutions
33AH7858
Ergstak R1 120P-10144517-121802Lf / Reel Amphenol Communications Solutions 33AH7858
ERGSTAK R1 120P-10144517-121802 LF / Reel

ERGSTAK R1 120P-10144517-121802LF / Reel

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144517-121802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144517-121802LF
ERGSTAK R1 120P

ERGSTAK R1 120P

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144517-121802LF 609-10144517-121802LFCT-ND 987173-10144517-121802LF 2027-10144517-121802LF 33AH7858 10144517-121802LF
Product Name BERGSTAK 0.8MM Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Ergstak R1 120P-10144517-121802Lf / Reel Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data