Amphenol Corporation Bergstak ® Lite 0.8mm 10144517-103802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-103802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-103802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144517-103802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144517-103802LF
Bergstak ® Lite 0.8mm 10144517-103802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-103802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-103802LF.

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5443-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5443-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5443-1-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5443-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5443-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5443-2-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144517-103802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144517-103802LF
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Amphenol Communications Solutions - 64AC3991 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Amphenol Communications Solutions
64AC3991
Conn, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Amphenol Communications Solutions 64AC3991
CONN, STACKING, RCPT, 100POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144517 Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 100POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144517 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3553 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
78AC3553
Conn, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 78AC3553
CONN, STACKING, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
10144517-103802LF
Connectors >> Mezzanine Connectors (Board to Board) 10144517-103802LF
0.8mm 2 100P Brick nogging Female SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

0.8mm 2 100P Brick nogging Female SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144517-103802LF 609-5443-1-ND 10144517-103802LF 64AC3991 78AC3553 10144517-103802LF
Product Name Bergstak ® Lite 0.8mm Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Amphenol Communications Solutions Conn, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors >> Mezzanine Connectors (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 100 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details