Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-084802LF.
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Product Range:BergStak Lite 10144517 Series; No. of Contacts:80Contacts;
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN RCPT 80POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10144517-084802LF | 609-5440-6-ND | 69AC7169 | 78AC3550 | 10144517-084802LF |
| Product Name | Bergstak ® Lite 0.8mm | Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions | Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |