Amphenol Corporation Bergstak ® Lite 0.8mm 10144517-082802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-082802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-082802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144517-082802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144517-082802LF
Bergstak ® Lite 0.8mm 10144517-082802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-082802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-082802LF.

Supplier's Site
Connectors Unreviewed - 10144517-082802LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
10144517-082802LF
Connectors Unreviewed 10144517-082802LF
10144517-082802LF-0. 8MM B TO B

10144517-082802LF-0.8MM B TO B

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5438-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5438-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5438-6-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5438-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5438-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5438-2-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5438-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5438-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5438-1-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10144517-082802LF
SMD Electronic Connector 2027-10144517-082802LF
Conn Board to Board RCP 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144517-082802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-082802 LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144517-082802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-082802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10144517-082802LF - 905023-10144517-082802LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10144517-082802LF
905023-10144517-082802LF
Rectangular Connectors - 10144517-082802LF 905023-10144517-082802LF
Manufacturer: AMPHENOL Win Source Part Number: 905023-10144517-0828 02LF Series: BergStak® Lite 0.80mm Features: 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 10144517 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-5438-2, 609-5438-1, 609-5438-6, 2266-10144517-082802 LF

Manufacturer: AMPHENOL
Win Source Part Number: 905023-10144517-082802LF
Series: BergStak® Lite 0.80mm
Features: 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10144517
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-5438-2, 609-5438-1, 609-5438-6, 2266-10144517-082802LF

Buy Now Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions - 69AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions
69AC7165
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions 69AC7165
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Product Range:BergStak Lite 10144517 Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Product Range:BergStak Lite 10144517 Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions - 64AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions
64AC3986
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions 64AC3986
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Product Range:FCI BergStak Lite 10144517 Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Product Range:FCI BergStak Lite 10144517 Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3548 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
78AC3548
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 78AC3548
CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144517-082802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144517-082802LF
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144517-082802LF 10144517-082802LF 609-5438-6-ND 2027-10144517-082802LF 905023-10144517-082802LF 69AC7165 78AC3548 10144517-082802LF
Product Name Bergstak ® Lite 0.8mm Connectors Unreviewed Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 10144517-082802LF Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions Conn, Stacking, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data