Amphenol Corporation Bergstak ® Lite 0.8mm 10144517-061802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 60 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-061802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 60 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-061802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144517-061802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144517-061802LF
Bergstak ® Lite 0.8mm 10144517-061802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 60 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-061802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 60 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-061802LF.

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5433-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5433-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5433-2-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5433-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5433-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5433-6-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5433-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5433-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5433-1-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10144517-061802LF
SMD Electronic Connector 2027-10144517-061802LF
Conn Board to Board RCP 60 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144517-061802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-061802 LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 60 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144517-061802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-061802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144517-061802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144517-061802LF
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions - 69AC7155 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions
69AC7155
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions 69AC7155
CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Product Range:BergStak Lite 10144517 Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; RoHS Compliant: Yes

CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Product Range:BergStak Lite 10144517 Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions - 64AC3981 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions
64AC3981
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions 64AC3981
CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144517 Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144517 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
78AC3543
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 78AC3543
CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144517-061802LF 609-5433-2-ND 2027-10144517-061802LF 10144517-061802LF 69AC7155 64AC3981 78AC3543
Product Name Bergstak ® Lite 0.8mm Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Amphenol Communications Solutions Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data