Amphenol Corporation Bergstak ® Lite 0.8mm 10144517-043802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-043802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-043802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144517-043802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144517-043802LF
Bergstak ® Lite 0.8mm 10144517-043802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-043802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Receptacle., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144517-043802LF.

Supplier's Site
PCB Sockets - 1745229P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1745229P
PCB Sockets 1745229P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 1745229 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1745229
PCB Sockets 1745229
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 1745155 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1745155
PCB Sockets 1745155
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
2027-10144517-043802LF
SMD Electronic Connector 2027-10144517-043802LF
Conn Board to Board RCP 40 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144517-043802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-043802 LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 40 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144517-043802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144517-043802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5431-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5431-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5431-6-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5431-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5431-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5431-1-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5431-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5431-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5431-2-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144517-043802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144517-043802LF
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions - 64AC3979 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions
64AC3979
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions 64AC3979
CONN, STACKING, RCPT, 40POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144517 Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI BergStak Lite 10144517 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3541 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
78AC3541
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 78AC3541
CONN, STACKING, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144517-043802LF 1745229P 1745229 2027-10144517-043802LF 609-5431-6-ND 10144517-043802LF 64AC3979 78AC3541
Product Name Bergstak ® Lite 0.8mm PCB Sockets PCB Sockets SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Pitch Spacing Amphenol Communications Solutions Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts 100 volts
Current Rating 0.5 amps
Termination Solder Solder
Unlock Full Specs
to access all available technical data