Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Vertical SMT Header, 4Positions, Tin Plating, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10144042-04011LF.
"Connector Header Surface Mount 4 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 4 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 4 position 0.031"" (0.80mm)"
Conn Shrouded Header HDR 4 POS 0.8mm Solder ST Top Entry SMD Minitek® T/R Product overview: 10144042-04011LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144042-04011L
CONN, HEADER, 4POS, 1ROW, 0.8MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10144042-04011LF | 609-6317-2-ND | 2027-10144042-04011LF | 81AC5752 |
| Product Name | Minitek® 0.80mm | Headers, Male Pins | SMD Electronic Connector | Conn, Header, 4Pos, 1Row, 0.8Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Surface Mount | Surface Mount Straight | ||
| Voltage Rating | 30 volts | 30 volts |