Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, R/ASMTHeader, 10Positions, Tin Plating, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10144041-10011LF.
"Connector Header Surface Mount, Right Angle 10 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.031"" (0.80mm)"
CONN, R/A HEADER, 10POS, 2ROW, 0.8MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10144041-10011LF | 609-6324-1-ND | 81AC5746 |
| Product Name | Minitek® 0.80mm | Headers, Male Pins | Conn, R/a Header, 10Pos, 2Row, 0.8Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount Right Angle | |
| Voltage Rating | 30 volts | 30 volts |