Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, R/ASMTHeader, 2Positions, Tin Plating, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10144041-02011LF.
"Connector Header Surface Mount, Right Angle 2 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.031"" (0.80mm)"
CONN, R/A HEADER, 2POS, 2ROW, 0.8MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10144041-02011LF | 609-6320-6-ND | 81AC5738 |
| Product Name | Minitek® 0.80mm | Headers, Male Pins | Conn, R/a Header, 2Pos, 2Row, 0.8Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount Right Angle | |
| Voltage Rating | 30 volts | 30 volts |