MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Vertical, Header, Surface Mount, Staggered, Top latch, 16 Ways
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
MTK MICROSPACE HEADER-ASSY STG TL / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10143535-116KLF | 609-10143535-116KLFTR-ND | 25AJ0276 |
| Product Name | MicroSpace™ 1.27mm | Headers, Male Pins | Mtk Microspace Header-Assy Stg Tl / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 48 volts | 48 volts |