Amphenol Corporation VERIO™ 10143488-102LF

Description
VERIO™, VerIO™ Connector, Input Output Connectors, Power 3 position Plug kit with cable connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10143488-102LF
Request a Quote Datasheet
Description
VERIO™, VerIO™ Connector, Input Output Connectors, Power 3 position Plug kit with cable connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10143488-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIO™ - 10143488-102LF - Amphenol Communications Solutions
Nashua, NH, United States
VERIO™, VerIO™ Connector, Input Output Connectors, Power 3 position Plug kit with cable connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10143488-102LF

VERIO™, VerIO™ Connector, Input Output Connectors, Power 3 position Plug kit with cable connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10143488-102LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-5328-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5328-ND
Free Hanging, Panel Mount 609-5328-ND
4 (Power) Position Rectangular Plug Connector Crimp 14-16 AWG

4 (Power) Position Rectangular Plug Connector Crimp 14-16 AWG

Buy Now Datasheet
Connector, I/o, Plug, 3Pos, Crimp; No. Of Contacts Amphenol Communications Solutions - 45AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 3Pos, Crimp; No. Of Contacts Amphenol Communications Solutions
45AC2536
Connector, I/o, Plug, 3Pos, Crimp; No. Of Contacts Amphenol Communications Solutions 45AC2536
CONNECTOR, I/O, PLUG, 3POS, CRIMP; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Crimp; Product Range:FCI VerIO 10143488 Series; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 3POS, CRIMP; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Crimp; Product Range:FCI VerIO 10143488 Series; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10143488-102LF 609-5328-ND 45AC2536
Product Name VERIO™ Free Hanging, Panel Mount Connector, I/o, Plug, 3Pos, Crimp; No. Of Contacts Amphenol Communications Solutions
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data