Amphenol Corporation Rectangular Connector Contacts 10143250-121LF

Description
Socket Contact Tin 14-16 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 14-16 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-5473-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5473-2-ND
Rectangular Connector Contacts 609-5473-2-ND
Socket Contact Tin 14-16 AWG Crimp Stamped

Socket Contact Tin 14-16 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions - 77AC3340 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions
77AC3340
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions 77AC3340
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:FCI Minitek Pwr 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:FCI Minitek Pwr 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions - 69AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions
69AC7139
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions 69AC7139
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Minitek Pwr 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol Minitek Pwr 5.7 RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Minitek Pwr 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol Minitek Pwr 5.7 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-5473-2-ND 77AC3340 69AC7139
Product Name Rectangular Connector Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products