Amphenol Communications Solutions Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions 10143250-112LF

Description
CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions - 64AC3960 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions
64AC3960
Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions 64AC3960
CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions - 51AH7806 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions
51AH7806
Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions 51AH7806
CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 12AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AC3960
Product Name Contact, Socket, Crimp, 12Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details