Minitek ® 2.5mm, Minitek ® 2.5, Wire to Board Connectors, Single Row, Vertical, Through Hole/Press Fit, Header, 5 Position., Amphenol is one of the leading manufacturers of Wire/Board to Board connector. Contact us today for more details of Minitek reg; Pwr2.5mm , part number 10142994-0021S1LF.
Connector Header position
WTB 2.5MM V/T HEADER-10142994-0021
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10142994-0021S1LF | 609-10142994-0021S1LF-ND | 64AC3952 |
| Product Name | Minitek ® 2.5mm | Headers, Male Pins | Wtb 2.5Mm V/t Header-10142994-0021S1Lf / Bag Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |