Amphenol Corporation Minitek ® Pwr 5.7 10142708-12200LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 12 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-12200 LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 12 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-12200 LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10142708-12200LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10142708-12200LF
Minitek ® Pwr 5.7 10142708-12200LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 12 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-12200 LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 12 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-12200LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5472-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5472-ND
Headers, Male Pins 609-5472-ND
"Connector Header Through Hole 12 position 0.224"" (5.70mm)"

"Connector Header Through Hole 12 position 0.224"" (5.70mm)"

Buy Now Datasheet
Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions - 64AC3942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
64AC3942
Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions 64AC3942
CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek Pwr 10142708 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek Pwr 10142708 Series RoHS Compliant: Yes

Supplier's Site
10142708-12200Lf-Minitek Pwr5.7 Vt Hdr / Amphenol Fci Amphenol Communications Solutions - 39AJ1226 - Newark, An Avnet Company
Chicago, IL, United States
10142708-12200Lf-Minitek Pwr5.7 Vt Hdr / Amphenol Fci Amphenol Communications Solutions
39AJ1226
10142708-12200Lf-Minitek Pwr5.7 Vt Hdr / Amphenol Fci Amphenol Communications Solutions 39AJ1226
10142708-12200LF-MIN ITEK PWR5.7 VT HDR / AMPHENOL FCI

10142708-12200LF-MINITEK PWR5.7 VT HDR / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10142708-12200LF 609-5472-ND 64AC3942 39AJ1226
Product Name Minitek ® Pwr 5.7 Headers, Male Pins Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions 10142708-12200Lf-Minitek Pwr5.7 Vt Hdr / Amphenol Fci Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 11113 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details