Amphenol Corporation Minitek ® Pwr 5.7 10142708-08200LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 8 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-08200 LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 8 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-08200 LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10142708-08200LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10142708-08200LF
Minitek ® Pwr 5.7 10142708-08200LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 8 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-08200 LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 8 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-08200LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5470-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5470-ND
Headers, Male Pins 609-5470-ND
"Connector Header Through Hole 8 position 0.224"" (5.70mm)"

"Connector Header Through Hole 8 position 0.224"" (5.70mm)"

Buy Now Datasheet
Wtb Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions - 64AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
64AC3938
Wtb Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions 64AC3938
WTB CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 10142708 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 10142708 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10142708-08200LF 609-5470-ND 64AC3938
Product Name Minitek ® Pwr 5.7 Headers, Male Pins Wtb Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99360-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details