Amphenol Corporation Minitek ® Pwr 5.7 10142708-06200LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06200 LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06200 LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10142708-06200LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10142708-06200LF
Minitek ® Pwr 5.7 10142708-06200LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06200 LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 100μin Tin overall plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06200LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5469-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5469-ND
Headers, Male Pins 609-5469-ND
"Connector Header Through Hole 6 position 0.224"" (5.70mm)"

"Connector Header Through Hole 6 position 0.224"" (5.70mm)"

Buy Now Datasheet
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions - 64AC3937 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
64AC3937
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions 64AC3937
CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek Pwr 10142708 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek Pwr 10142708 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10142708-06200LF 609-5469-ND 64AC3937
Product Name Minitek ® Pwr 5.7 Headers, Male Pins Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PwrBlade ® - 51733-019LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details