Amphenol Corporation Minitek ® Pwr 5.7 10142708-06000LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 30μin Gold (100μin Tin on Tails) plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06000 LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 30μin Gold (100μin Tin on Tails) plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06000 LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10142708-06000LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10142708-06000LF
Minitek ® Pwr 5.7 10142708-06000LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 30μin Gold (100μin Tin on Tails) plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06000 LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 6 Positions, 30μin Gold (100μin Tin on Tails) plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-06000LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-10142708-06000LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10142708-06000LF-ND
Headers, Male Pins 609-10142708-06000LF-ND
"Connector Header Through Hole 6 position 0.224"" (5.70mm)"

"Connector Header Through Hole 6 position 0.224"" (5.70mm)"

Buy Now Datasheet
Wtb Conn, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions - 51AH7798 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
51AH7798
Wtb Conn, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions 51AH7798
WTB CONN, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 5.7 10142708 Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 5.7 10142708 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10142708-06000LF 609-10142708-06000LF-ND 51AH7798
Product Name Minitek ® Pwr 5.7 Headers, Male Pins Wtb Conn, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26699-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details