Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 2 Positions, 15μin Gold (100μin Tin on Tails) plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-02100
"Connector Header Through Hole 2 position 0.224"" (5.70mm)"
WTB CONN, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10142708-02100LF | 609-10142708-02100LF-ND | 51AH7796 |
| Product Name | Minitek ® Pwr 5.7 | Headers, Male Pins | Wtb Conn, Header, 2Pos, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 600 volts | 600 volts |