Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Vertical Through Hole Header, Dual Row, Black Color, 2 Positions, 30μin Gold (100μin Tin on Tails) plating, GW Compatible LCP, With Pegs, Tray., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142708-02000
Conn Wire to Board HDR 2 POS 5.7mm Solder ST Top Entry Thru-Hole Minitek® Tray Product overview: 10142708-02000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10142708-02000L
"Connector Header Through Hole 2 position 0.224"" (5.70mm)"
WTB CONN, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10142708-02000LF | 2027-10142708-02000LF | 609-10142708-02000LF-ND | 39AH7860 |
| Product Name | Minitek ® Pwr 5.7 | Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 2Pos, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 600 volts | 600 volts |