Amphenol Communications Solutions Conn Housing, Rcpt, 12Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions 10142707-12LF

Description
CONN HOUSING, RCPT, 12POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 12POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 12Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions - 64AC3934 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 12Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
64AC3934
Conn Housing, Rcpt, 12Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions 64AC3934
CONN HOUSING, RCPT, 12POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 12POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AC3934
Product Name Conn Housing, Rcpt, 12Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details