Amphenol Corporation Minitek ® Pwr 5.7 10142707-08LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 8 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-08LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 8 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-08LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10142707-08LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10142707-08LF
Minitek ® Pwr 5.7 10142707-08LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 8 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-08LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 8 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-08LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-5464-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5464-ND
Rectangular Connector Housings 609-5464-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)"

Buy Now Datasheet
Wtb Housing, Rcpt, 8Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions - 64AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 8Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
64AC3932
Wtb Housing, Rcpt, 8Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions 64AC3932
WTB HOUSING, RCPT, 8POS, 2ROW, 5.7MM; Product Range:Minitek Pwr 10142707 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:5.7mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

WTB HOUSING, RCPT, 8POS, 2ROW, 5.7MM; Product Range:Minitek Pwr 10142707 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:5.7mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142707-08LF 609-5464-ND 64AC3932
Product Name Minitek ® Pwr 5.7 Rectangular Connector Housings Wtb Housing, Rcpt, 8Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details