Amphenol Communications Solutions Conn Housing, Rcpt, 6Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions 10142707-06LF

Description
CONN HOUSING, RCPT, 6POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 6POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 6Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions - 64AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 6Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
64AC3931
Conn Housing, Rcpt, 6Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions 64AC3931
CONN HOUSING, RCPT, 6POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 6POS, 2ROW, 5.7MM; Product Range:FCI Minitek Pwr 10142707; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.7mm; For Use With:FCI Minitek Pwr 10142707 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AC3931
Product Name Conn Housing, Rcpt, 6Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details