Amphenol Corporation Minitek ® Pwr 5.7 10142707-04LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 4 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-04LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 4 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-04LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10142707-04LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10142707-04LF
Minitek ® Pwr 5.7 10142707-04LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 4 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-04LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 4 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-04LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-5462-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5462-ND
Rectangular Connector Housings 609-5462-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)"

Buy Now Datasheet
Wtb Housing, Rcpt, 4Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions - 64AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 4Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
64AC3930
Wtb Housing, Rcpt, 4Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions 64AC3930
WTB HOUSING, RCPT, 4POS, 2ROW, 5.7MM; Product Range:Minitek Pwr 10142707 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:5.7mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

WTB HOUSING, RCPT, 4POS, 2ROW, 5.7MM; Product Range:Minitek Pwr 10142707 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:5.7mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142707-04LF 609-5462-ND 64AC3930
Product Name Minitek ® Pwr 5.7 Rectangular Connector Housings Wtb Housing, Rcpt, 4Pos, 2Row, 5.7Mm; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Rectangular Connector Accessories - A111671-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details