Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Receptacle Housing, 2 Positions, Black Color, GW Compatible Nylon66. ., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10142707-02LF.
2 Rectangular Connectors - Housings Receptacle Black
10142707-02LF-MINITE
WTB HOUSING, RCPT, 2POS, 2ROW; Product Range:Minitek Pwr 10142707 Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10142707-02LF | 609-5461-ND | 10142707-02LF | 64AC3929 |
| Product Name | Minitek ® Pwr 5.7 | Rectangular Connector Housings | Connectors Unreviewed | Wtb Housing, Rcpt, 2Pos, 2Row; Product Range Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty |