Amphenol Corporation Wtb Conn, Header, 4Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 10142634-104KLF

Description
WTB CONN, HEADER, 4POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 4POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 4Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 42AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 4Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
42AH3781
Wtb Conn, Header, 4Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 42AH3781
WTB CONN, HEADER, 4POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 4POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH3781
Product Name Wtb Conn, Header, 4Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data