"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"
WTB CONN, HEADER, 2POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
WTB CONN, HEADER, 2POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-10142634-102KLFTR-ND | 03AH3859 |
| Product Name | Headers, Male Pins | Wtb Conn, Header, 2Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 48 volts |