Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions 10142632-008LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions - 81AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions
81AC5734
Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions 81AC5734
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81AC5734
Product Name Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details