Amphenol Corporation MicroSpace™ 1.27mm 10142632-008LF

Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Side latch, 8 Ways
Request a Quote Datasheet
Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Side latch, 8 Ways
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSpace™ 1.27mm - 10142632-008LF - Amphenol Communications Solutions
Nashua, NH, United States
MicroSpace™ 1.27mm
10142632-008LF
MicroSpace™ 1.27mm 10142632-008LF
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Side latch, 8 Ways

MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Side latch, 8 Ways

Supplier's Site Datasheet
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 10142632-008LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
10142632-008LF
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 10142632-008LF
RCPT HSG 1.27mm STAG 8P MINITEK MICRSPACE

RCPT HSG 1.27mm STAG 8P MINITEK MICRSPACE

Buy Now
Rectangular Connector Housings - 609-10142632-008LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10142632-008LF-ND
Rectangular Connector Housings 609-10142632-008LF-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142632-008LF 10142632-008LF 609-10142632-008LF-ND
Product Name MicroSpace™ 1.27mm Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Rectangular Connector Housings
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data