Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 1.27Mm; Product Range Amphenol Communications Solutions 10142632-006LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 1.27Mm; Product Range Amphenol Communications Solutions - 75AH8715 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 1.27Mm; Product Range Amphenol Communications Solutions
75AH8715
Connector Housing, Rcpt, 6Pos, 1.27Mm; Product Range Amphenol Communications Solutions 75AH8715
CONNECTOR HOUSING, RCPT, 6POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AH8715
Product Name Connector Housing, Rcpt, 6Pos, 1.27Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details