Amphenol Communications Solutions Connector Housing, Rcpt, 2Pos, 1.27Mm; Product Range Amphenol Communications Solutions 10142632-002LF

Description
CONNECTOR HOUSING, RCPT, 2POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 1.27Mm; Product Range Amphenol Communications Solutions - 75AH8714 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 1.27Mm; Product Range Amphenol Communications Solutions
75AH8714
Connector Housing, Rcpt, 2Pos, 1.27Mm; Product Range Amphenol Communications Solutions 75AH8714
CONNECTOR HOUSING, RCPT, 2POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142632 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AH8714
Product Name Connector Housing, Rcpt, 2Pos, 1.27Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details