Amphenol Communications Solutions 24G SAS 10142502-002C-TRLF

Description
24G SAS, 24G SAS.Storage and server connector, Receptacle Hybrid,1.27mm & 0.8 mm pitch,throuh hole,29 contacts, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-002C-TRLF
Request a Quote Datasheet
Description
24G SAS, 24G SAS.Storage and server connector, Receptacle Hybrid,1.27mm & 0.8 mm pitch,throuh hole,29 contacts, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-002C-TRLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24G SAS, 24G SAS.Storage and server connector, Receptacle Hybrid,1.27mm & 0.8 mm pitch,throuh hole,29 contacts, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-002C-TRLF

24G SAS, 24G SAS.Storage and server connector, Receptacle Hybrid,1.27mm & 0.8 mm pitch,throuh hole,29 contacts, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-002C-TRLF

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-10142502-002C-TRLFTR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-10142502-002C-TRLFTR-ND
Pluggable Connector Assemblies 609-10142502-002C-TRLFTR-ND
36 Position SAS Receptacle Connector Solder Surface Mount, Through Hole

36 Position SAS Receptacle Connector Solder Surface Mount, Through Hole

Buy Now Datasheet
Sas Conn, Rcpt, 29Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions - 29AH1705 - Newark, An Avnet Company
Chicago, IL, United States
Sas Conn, Rcpt, 29Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions
29AH1705
Sas Conn, Rcpt, 29Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions 29AH1705
SAS CONN, RCPT, 29POS, SMT/TH; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount Through Hole; Product Range:10142502 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

SAS CONN, RCPT, 29POS, SMT/TH; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount Through Hole; Product Range:10142502 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 10142502-002C-TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10142502-002C-TRLF
Pluggable Connectors 10142502-002C-TRLF
SAS 4.0 VERTICAL, SURFACE MOUNT

SAS 4.0 VERTICAL, SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10142502-002C-TRLF 609-10142502-002C-TRLFTR-ND 29AH1705 10142502-002C-TRLF
Product Name 24G SAS Pluggable Connector Assemblies Sas Conn, Rcpt, 29Pos, Smt/th; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Termination Through Hole Surface Mount Through Hole
Voltage Rating 30 volts
Current Rating 1.5 amps
Connector Type SAS
Unlock Full Specs
to access all available technical data