Amphenol Communications Solutions 24G SAS 10142502-001C-TRLF

Description
24G SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Hybrid, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-001C-TRLF
Request a Quote Datasheet
Description
24G SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Hybrid, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-001C-TRLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24G SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Hybrid, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-001C-TRLF

24G SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Hybrid, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10142502-001C-TRLF

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-10142502-001C-TRLFTR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-10142502-001C-TRLFTR-ND
Pluggable Connector Assemblies 609-10142502-001C-TRLFTR-ND
29 Position SAS Receptacle Connector Through Hole Surface Mount, Through Hole

29 Position SAS Receptacle Connector Through Hole Surface Mount, Through Hole

Buy Now Datasheet
Pluggable Connectors - 10142502-001C-TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10142502-001C-TRLF
Pluggable Connectors 10142502-001C-TRLF
24G SAS 4.0 RECEPTACLE

24G SAS 4.0 RECEPTACLE

Supplier's Site Datasheet
I/o Conn, Sas, Rcpt, 29Pos, Pcb; No. Of Contacts Amphenol Communications Solutions - 29AH1704 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sas, Rcpt, 29Pos, Pcb; No. Of Contacts Amphenol Communications Solutions
29AH1704
I/o Conn, Sas, Rcpt, 29Pos, Pcb; No. Of Contacts Amphenol Communications Solutions 29AH1704
I/O CONN, SAS, RCPT, 29POS, PCB; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount Through Hole; Product Range:10142502 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

I/O CONN, SAS, RCPT, 29POS, PCB; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount Through Hole; Product Range:10142502 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10142502-001C-TRLF 609-10142502-001C-TRLFTR-ND 10142502-001C-TRLF 29AH1704
Product Name 24G SAS Pluggable Connector Assemblies Pluggable Connectors I/o Conn, Sas, Rcpt, 29Pos, Pcb; No. Of Contacts Amphenol Communications Solutions
Termination Through Hole Surface Mount Through Hole
Voltage Rating 30 volts
Current Rating 1.5 amps
Connector Type SAS
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10110001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10204800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100401AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Pwr Blade ULTRA ® - 10127401-05H1400LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 24 #
View Details
3 suppliers