Amphenol Corporation SAS 10142501-001C-TRLF

Description
SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Surface Mount, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS 4.0 Connectors, part number 10142501-001C-TRLF.
Request a Quote Datasheet
Description
SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Surface Mount, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS 4.0 Connectors, part number 10142501-001C-TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Surface Mount, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS 4.0 Connectors, part number 10142501-001C-TRLF.

SAS, SAS 4.0 Connectors, Storage and Server System, Vertical, Surface Mount, Receptacle, 29 Position, 24Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS 4.0 Connectors, part number 10142501-001C-TRLF.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-10142501-001C-TRLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-10142501-001C-TRLFDKR-ND
Pluggable Connector Assemblies 609-10142501-001C-TRLFDKR-ND
36 Position SAS Receptacle Connector Solder Surface Mount

36 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 609-10142501-001C-TRLFTR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-10142501-001C-TRLFTR-ND
Pluggable Connector Assemblies 609-10142501-001C-TRLFTR-ND
36 Position SAS Receptacle Connector Solder Surface Mount

36 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 609-10142501-001C-TRLFCT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-10142501-001C-TRLFCT-ND
Pluggable Connector Assemblies 609-10142501-001C-TRLFCT-ND
36 Position SAS Receptacle Connector Solder Surface Mount

36 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Sas Conn, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AH2373 - Newark, An Avnet Company
Chicago, IL, United States
Sas Conn, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AH2373
Sas Conn, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AH2373
SAS CONN, RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS CONN, RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
10142501-001C-Trlf-24G Sas Receptacle / Tap/rl Amphenol Communications Solutions - 54AH4240 - Newark, An Avnet Company
Chicago, IL, United States
10142501-001C-Trlf-24G Sas Receptacle / Tap/rl Amphenol Communications Solutions
54AH4240
10142501-001C-Trlf-24G Sas Receptacle / Tap/rl Amphenol Communications Solutions 54AH4240
10142501-001C-TRLF-2 4G SAS RECEPTACLE / Tap/Rl

10142501-001C-TRLF-24G SAS RECEPTACLE / Tap/Rl

Supplier's Site
Pluggable Connectors - 10142501-001C-TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10142501-001C-TRLF
Pluggable Connectors 10142501-001C-TRLF
SAS 4.0 24G VERTICAL, SMT

SAS 4.0 24G VERTICAL, SMT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142501-001C-TRLF 609-10142501-001C-TRLFDKR-ND 64AH2373 54AH4240 10142501-001C-TRLF
Product Name SAS Pluggable Connector Assemblies Sas Conn, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions 10142501-001C-Trlf-24G Sas Receptacle / Tap/rl Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector SAS
Termination Surface Mount Surface Mount
Voltage Rating 30 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data