Amphenol Corporation MicroSpace™ 1.27mm 10142348-016LF

Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 16 Ways
Request a Quote Datasheet
Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 16 Ways
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSpace™ 1.27mm - 10142348-016LF - Amphenol Communications Solutions
Nashua, NH, United States
MicroSpace™ 1.27mm
10142348-016LF
MicroSpace™ 1.27mm 10142348-016LF
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 16 Ways

MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 16 Ways

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10142348-016LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10142348-016LF-ND
Rectangular Connector Housings 609-10142348-016LF-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

Buy Now Datasheet
Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions - 04AJ5209 - Newark, An Avnet Company
Chicago, IL, United States
Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions
04AJ5209
Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions 04AJ5209
MTK MICROSPACE RECEPT-ASSY STG TL / Bag

MTK MICROSPACE RECEPT-ASSY STG TL / Bag

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142348-016LF 609-10142348-016LF-ND 04AJ5209
Product Name MicroSpace™ 1.27mm Rectangular Connector Housings Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0715-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers