Amphenol Corporation MicroSpace™ 1.27mm 10142348-008LF

Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 8 Ways
Request a Quote Datasheet
Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 8 Ways
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSpace™ 1.27mm - 10142348-008LF - Amphenol Communications Solutions
Nashua, NH, United States
MicroSpace™ 1.27mm
10142348-008LF
MicroSpace™ 1.27mm 10142348-008LF
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 8 Ways

MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 8 Ways

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10142348-008LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10142348-008LF-ND
Rectangular Connector Housings 609-10142348-008LF-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10142348-008LF
Electronic Connector 2027-10142348-008LF
Conn Housing RCP 8 POS 1.27mm Crimp ST Cable Mount Black Bulk Product overview: 10142348-008LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10142348-008LF can be used for catalog matching and distributor lookup.

Conn Housing RCP 8 POS 1.27mm Crimp ST Cable Mount Black Bulk Product overview: 10142348-008LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10142348-008LF can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Minitek MicroSpace™ 1.27mm Package: Bag Product Status: Active Connector Type: Receptacle Features: Terminal Position Lock (TPA) Insulation Material: Thermoplastic Operating Temperature: -40°C ~ 130°C Note: Contacts Not Included

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Minitek MicroSpace™ 1.27mm
Package: Bag
Product Status: Active
Connector Type: Receptacle
Features: Terminal Position Lock (TPA)
Insulation Material: Thermoplastic
Operating Temperature: -40°C ~ 130°C
Note: Contacts Not Included

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142348-008LF 609-10142348-008LF-ND 2027-10142348-008LF
Product Name MicroSpace™ 1.27mm Rectangular Connector Housings Electronic Connector Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 93K7656 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
Termination Solder
Mounting Cable Mount
View Details
PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers