Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions 10142348-008LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142348 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142348 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions - 64AC3921 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions
64AC3921
Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions 64AC3921
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142348 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 1.27MM; Product Range:FCI Minitek MicroSpace 10142348 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 8Pos, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 99AJ4909 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 1.27Mm Rohs Compliant Amphenol Communications Solutions
99AJ4909
Connector Housing, Rcpt, 8Pos, 1.27Mm Rohs Compliant Amphenol Communications Solutions 99AJ4909
CONNECTOR HOUSING, RCPT, 8POS, 1.27MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 8POS, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AC3921
Product Name Connector Housing, Rcpt, 8Pos, 1.27Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details