Amphenol Corporation MicroSpace™ 1.27mm 10142348-006LF

Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 6 Ways
Request a Quote Datasheet
Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 6 Ways
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSpace™ 1.27mm - 10142348-006LF - Amphenol Communications Solutions
Nashua, NH, United States
MicroSpace™ 1.27mm
10142348-006LF
MicroSpace™ 1.27mm 10142348-006LF
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 6 Ways

MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 6 Ways

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10142348-006LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10142348-006LF-ND
Rectangular Connector Housings 609-10142348-006LF-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10142348-006LF 609-10142348-006LF-ND
Product Name MicroSpace™ 1.27mm Rectangular Connector Housings
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
MicroSpace™ 1.27mm - 10142344-209KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers