MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 10 Ways
CONN MICROSPACE HDR-ASSY STG T
"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
CONN MICROSPACE HDR-ASSY STG T
CONN MICROSPACE HDR-ASSY STG T
MTK MICROSPACE HEADER-ASSY STG TL / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10142344-110KLF | 609-10142344-110KLFCT-ND | 10142344-110KLF | 03AH3857 |
| Product Name | MicroSpace™ 1.27mm | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Mtk Microspace Header-Assy Stg Tl / Tap/rl Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 48 volts | 48 volts | 48 volts |