PCI Express, PCIe Gen 4 x16 vertical PTH Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10142333-10033MLF
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
CARDEDGE CONN, PCIE, DUAL SIDE, 164POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10142333-10033MLF | 609-10142333-10033MLF-ND | 81AC5730 |
| Product Name | PCI Express | Edgeboard Connectors | Cardedge Conn, Pcie, Dual Side, 164Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Voltage Rating | 30 volts | ||
| Current Rating | 1.1 amps | ||
| Gender | Female / Jack |