PCI Express, PCI Express ® x1 vertical Card Edge Connector, 36 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10142333-10011MLF
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
10142333-10011MLF-PC
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10142333-10011MLF | 609-10142333-10011MLF-ND | 81AC5727 |
| Product Name | PCI Express | Edgeboard Connectors | 10142333-10011Mlf-Pci Express 4.0 Th Assy / Tray Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 1.1 amps | ||
| Gender | Female / Jack |