PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10142333-10003MLF
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
10142333-10003MLF-PC
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10142333-10003MLF | 609-10142333-10003MLF-ND | 81AC5725 |
| Product Name | PCI Express | Edgeboard Connectors | 10142333-10003Mlf-Pci Express 4.0 Th Assy / Tray Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 1.1 amps | ||
| Gender | Female / Jack |