Amphenol Corporation Rectangular Connector Contacts 10141272-111LF

Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10141272-111LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10141272-111LFCT-ND
Rectangular Connector Contacts 609-10141272-111LFCT-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10141272-111LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10141272-111LFTR-ND
Rectangular Connector Contacts 609-10141272-111LFTR-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-10141272-111LF
Electronic Connector 2031-10141272-111LF
Contact F Crimp ST Cable Mount 22-24AWG Reel Product overview: 10141272-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-10141272-111LF can be used for catalog matching and distributor lookup.

Contact F Crimp ST Cable Mount 22-24AWG Reel Product overview: 10141272-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-10141272-111LF can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions - 64AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions
64AC3871
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions 64AC3871
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:FCI Minitek MicroSpace 10141272 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22AWG; Product Range:FCI Minitek MicroSpace 10141272 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions - 75AH8708 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions
75AH8708
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions 75AH8708
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:FCI Minitek MicroSpace 10141272 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22AWG; Product Range:FCI Minitek MicroSpace 10141272 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions - 99AJ4906 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions
99AJ4906
Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions 99AJ4906
CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-10141272-111LFCT-ND 2031-10141272-111LF 64AC3871 99AJ4906
Product Name Rectangular Connector Contacts Electronic Connector Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details