Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 10141272-111LF

Description
Win Source Part Number: 1362754-10141272-111 LF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek MicroSpace™ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 10141272 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362754-10141272-111 LF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek MicroSpace™ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 10141272 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 10141272-111LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
10141272-111LF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 10141272-111LF
Win Source Part Number: 1362754-10141272-111 LF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek MicroSpace™ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 10141272 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm)

Win Source Part Number: 1362754-10141272-111LF
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Minitek MicroSpace™
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 10141272
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22 AWG
Contact Finish: Tin
Contact Finish Thickness: 118.1µin (3.00µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 10141272-111LF
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details