VERIO™, VerIO™ Connector, Input Output Connectors, Power 3 position Board Connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10140952-102LF
"Connector Header Through Hole, Right Angle 4 (Power) position 0.248"" (6.30mm)"
"Connector Header Through Hole, Right Angle 4 (Power) position 0.248"" (6.30mm)"
CONNECTOR, I/O, PLUG, 3POS, TH; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI VerIO 10140952 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
CONNECTOR, I/O, PLUG, 3POS, TH; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:VerIO 10140952 Series; Connector Mounting:PCB Mount; Contact Plating:Tin Plated RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10140952-102LF | 609-5325-1-ND | 77AC3307 |
| Product Name | VERIO™ | Headers, Male Pins | Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions |
| Termination | Pin-In-Paste | Through Hole | |
| Current Rating | 16.0 to 20.0 amps | ||
| Connector Type | Header Connector; Plug |