Amphenol Corporation VERIO™ 10140950-101LF

Description
VERIO™, VerIO™ Connector, Input Output Connectors, SIGNAL (Cat5e) 4 Pair or 8 pos Board Connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10140950-101LF
Request a Quote Datasheet
Description
VERIO™, VerIO™ Connector, Input Output Connectors, SIGNAL (Cat5e) 4 Pair or 8 pos Board Connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10140950-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIO™ - 10140950-101LF - Amphenol Communications Solutions
Nashua, NH, United States
VERIO™, VerIO™ Connector, Input Output Connectors, SIGNAL (Cat5e) 4 Pair or 8 pos Board Connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10140950-101LF

VERIO™, VerIO™ Connector, Input Output Connectors, SIGNAL (Cat5e) 4 Pair or 8 pos Board Connector, Amphenol is one of the leading manufacturers of VERIO™. Contact us today for more details of VERIO™, part number 10140950-101LF

Supplier's Site Datasheet
Headers, Male Pins - 609-5324-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5324-1-ND
Headers, Male Pins 609-5324-1-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions - 72AC7147 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions
72AC7147
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions 72AC7147
CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:VerIO 10140950 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:VerIO 10140950 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions - 77AC3306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions
77AC3306
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions 77AC3306
CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI VerIO 10140950 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI VerIO 10140950 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10140950-101LF 609-5324-1-ND 72AC7147
Product Name VERIO™ Headers, Male Pins Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions
Termination Pin-In-Paste Through Hole
Current Rating 1.0 amps
Connector Type Header Connector; Plug
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details