Amphenol Communications Solutions Memory Connectors - Inline Module Sockets - 10140702-0102K13LF 10140702-0102K13LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 905021-10140702-0102 K13LF Series: * Features: Position Socket Package: Tray Family Name: 10140702 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: AMPHENOL Win Source Part Number: 905021-10140702-0102 K13LF Series: * Features: Position Socket Package: Tray Family Name: 10140702 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 10140702-0102K13LF - 905021-10140702-0102K13LF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 10140702-0102K13LF
905021-10140702-0102K13LF
Memory Connectors - Inline Module Sockets - 10140702-0102K13LF 905021-10140702-0102K13LF
Manufacturer: AMPHENOL Win Source Part Number: 905021-10140702-0102 K13LF Series: * Features: Position Socket Package: Tray Family Name: 10140702 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 905021-10140702-0102K13LF
Series: *
Features: Position Socket
Package: Tray
Family Name: 10140702
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040

Buy Now
Ddr4 288P Smt Assy-10140702-0102K13Lf / Tray Amphenol Communications Solutions - 64AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 288P Smt Assy-10140702-0102K13Lf / Tray Amphenol Communications Solutions
64AC3835
Ddr4 288P Smt Assy-10140702-0102K13Lf / Tray Amphenol Communications Solutions 64AC3835
DDR4 288P SMT ASSY-10140702-0102K1 3LF / Tray

DDR4 288P SMT ASSY-10140702-0102K13LF / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 905021-10140702-0102K13LF 64AC3835
Product Name Memory Connectors - Inline Module Sockets - 10140702-0102K13LF Ddr4 288P Smt Assy-10140702-0102K13Lf / Tray Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers