The Amphenol Communications Solutions Connector, Stacking, Rcpt, 120Pos, 2Row (part number 28AH0717) is designed for high-speed and high-density applications, supporting data rates up to 16Gb/s and compliant with PCIe 4.0 standards. This mezzanine connector features a 0.8mm double-row contact pitch and is available in various stack heights of 5mm, 8mm, 12mm, and 16mm. It is backward mateable and footprint compatible with existing BergStak 0.80mm connectors, facilitating easy upgrades from PCIe 3.0 to PCIe 4.0. The connector is constructed with a glass-filled LCP housing and copper alloy contacts, ensuring durability with a mating cycle rating of 100 cycles. It has a current rating of 0.8A per contact and an insulation resistance of 1000MΩ minimum. The connector operates within a temperature range of -40°C to +125°C and is RoHS compliant, meeting environmental standards. It is suitable for applications in datacom, telecom, servers, storage, and embedded computers.
Bergstak+ ™, BergStak+™ 0.80mm Mezzanine Connector, Board To Board Connectors, 120 Positions, Dual Row, BTB Vertical Receptacle, R3., Amphenol is one of the leading manufacturers of bergstak+ 0.80mm mezzanine connector. Contact us today for more details of bergstak+ , part number 10139781-123402LF.
0.8MM MEZZ CON,120P RCPT3 11.7MM H BERGSTAK+
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
BERGSTAK+ 0.8MM, REC, R3, 120POS
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10139781-123402LF | 10139781-123402LF | 609-6624-2-ND | 45AC2478 | 10139781-123402LF |
| Product Name | Bergstak+ ™ | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Gender | Female / Jack |