Bergstak+ ™, BergStak+™ 0.80mm Mezzanine Connector, Board To Board Connectors, 120 Positions, Dual Row, BTB Vertical Receptacle, R2., Amphenol is one of the leading manufacturers of bergstak+ 0.80mm mezzanine connector. Contact us today for more details of bergstak+ , part number 10139781-122402LF.
0.8MM MEZZ CON,120P RCPT2 7.7MM H BERGSTAK+
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
BERGSTAK+ 0.8MM, REC, R2, 120POS
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10139781-122402LF | 10139781-122402LF | 609-6623-1-ND | 10139781-122402LF | 45AC2477 |
| Product Name | Bergstak+ ™ | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Gender | Female / Jack |